onsemi JFETs KSK596ABU

Description
JFET N-Channel 20V 1mA 100mW Through Hole TO-92S
Request a Quote Datasheet
Description
JFET N-Channel 20V 1mA 100mW Through Hole TO-92S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - KSK596ABU-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 20V 1mA 100mW Through Hole TO-92S

JFET N-Channel 20V 1mA 100mW Through Hole TO-92S

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - KSK596ABU - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
KSK596ABU
Discrete Semiconductor Products - Transistors - JFETs KSK596ABU
JFET N-CH 20V 1MA TO92S

JFET N-CH 20V 1MA TO92S

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number KSK596ABU-ND KSK596ABU
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3306 - 1149860-AUIRFS3306 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers