onsemi JFETs 2N5457_D26Z

Description
JFET N-Channel 25V 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
JFET N-Channel 25V 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 2N5457_D26Z-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 25V 625mW Through Hole TO-92-3

JFET N-Channel 25V 625mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 2N5457_D26Z - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
2N5457_D26Z
Discrete Semiconductor Products - Transistors - JFETs 2N5457_D26Z
JFET N-CH 25V TO92-3

JFET N-CH 25V TO92-3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 2N5457_D26Z-ND 2N5457_D26Z
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers