InterFET Corporation Discrete Semiconductor Products - Transistors - JFETs SMPJ177

Description
JFET P-Channel 30V Low Noise
Datasheet
Description
JFET P-Channel 30V Low Noise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - JFETs - SMPJ177 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
SMPJ177
Discrete Semiconductor Products - Transistors - JFETs SMPJ177
JFET P-Channel 30V Low Noise

JFET P-Channel 30V Low Noise

Supplier's Site
Sheung Wan, Hong Kong
JFET JFET P-Channel -30V 50mA 360mW 3.27mW

JFET JFET P-Channel -30V 50mA 360mW 3.27mW

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Transistors
Product Number SMPJ177 SMPJ177
Product Name Discrete Semiconductor Products - Transistors - JFETs JFET
Packing Method Strip
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFSL4010-313TRL - Acme Chip Technology Co., Limited
Specs
Package Type 9575 pF @ 50 V
Packing Method Tape Reel; Tape & Reel (TR)
View Details
RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details