onsemi JFETs PN5434_D26Z

Description
JFET N-Channel 25V 350mW Through Hole TO-92-3
Request a Quote Datasheet
Description
JFET N-Channel 25V 350mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - PN5434_D26Z-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 25V 350mW Through Hole TO-92-3

JFET N-Channel 25V 350mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - PN5434_D26Z - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
PN5434_D26Z
Discrete Semiconductor Products - Transistors - JFETs PN5434_D26Z
JFET N-CH 25V TO92-3

JFET N-CH 25V TO92-3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number PN5434_D26Z-ND PN5434_D26Z
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
 - AUIRFP1405-203 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-247; TO-247
Packing Method Tube; Tube
View Details
2 suppliers