NTE Electronics, Inc. JFET N-CHANNEL 30V TO-92 CASE VHF AMP/MIX NTE312

Description
N-Channel Silicon Junction Field Effect Transistor (JFET) High power gain is 10 dB (M") @ 400MHz High transconductance is 4000 μmho (M") @ 400MHz Drain and gate leads separated for high maximum stable gain For use in VHF amplifiers in fm, tv, and mobile communications equipment This is a field effect transistor designed for VHF amplifier and mixer applications. It comes in a TO-92 package.
Description
N-Channel Silicon Junction Field Effect Transistor (JFET) High power gain is 10 dB (M") @ 400MHz High transconductance is 4000 μmho (M") @ 400MHz Drain and gate leads separated for high maximum stable gain For use in VHF amplifiers in fm, tv, and mobile communications equipment This is a field effect transistor designed for VHF amplifier and mixer applications. It comes in a TO-92 package.

Suppliers

Company
Product
Description
Supplier Links
JFET N-CHANNEL 30V TO-92 CASE VHF AMP/MIX - 70215785 - Allied Electronics, Inc.
Fort Worth, TX, USA
JFET N-CHANNEL 30V TO-92 CASE VHF AMP/MIX
70215785
JFET N-CHANNEL 30V TO-92 CASE VHF AMP/MIX 70215785
N-Channel Silicon Junction Field Effect Transistor (JFET) High power gain is 10 dB (M") @ 400MHz High transconductance is 4000 μmho (M") @ 400MHz Drain and gate leads separated for high maximum stable gain For use in VHF amplifiers in fm, tv, and mobile communications equipment This is a field effect transistor designed for VHF amplifier and mixer applications. It comes in a TO-92 package.

N-Channel Silicon Junction Field Effect Transistor (JFET)

  • High power gain is 10 dB (M") @ 400MHz
  • High transconductance is 4000 μmho (M") @ 400MHz
  • Drain and gate leads separated for high maximum stable gain
  • For use in VHF amplifiers in fm, tv, and mobile communications equipment
    This is a field effect transistor designed for VHF amplifier and mixer applications. It comes in a TO-92 package.
Supplier's Site
Transistor - 18745168 - Radwell International
Willingboro, NJ, United States
Transistor
18745168
Transistor 18745168
N CHANNEL JFET, -30V, TO-92; BREAKDOWN VOLTAGE VBR:-30V; ZERO GATE VOLTAGE DRAIN CURRENT IDSS MIN:5MA; ZERO GATE VOLTAGE DRAIN CURRENT IDSS MAX:15MA; GATE-SOURCE CUTOFF VOLTAGE VGS(OFF) MAX:-6V; TRANSISTOR TYPE:JFET; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL JFET, -30V, TO-92; BREAKDOWN VOLTAGE VBR:-30V; ZERO GATE VOLTAGE DRAIN CURRENT IDSS MIN:5MA; ZERO GATE VOLTAGE DRAIN CURRENT IDSS MAX:15MA; GATE-SOURCE CUTOFF VOLTAGE VGS(OFF) MAX:-6V; TRANSISTOR TYPE:JFET; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor -  - Radwell International
Willingboro, NJ, United States
Transistor
Transistor
NTE Semiconductors NTE312

NTE Semiconductors NTE312

Supplier's Site
Discrete Semiconductor Products - Transistors - JFETs - NTE312 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
NTE312
Discrete Semiconductor Products - Transistors - JFETs NTE312
JFET N-CH 30V TO92

JFET N-CH 30V TO92

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors RF Transistors
Product Number 70215785 18745168 NTE312
Product Name JFET N-CHANNEL 30V TO-92 CASE VHF AMP/MIX Transistor Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
MOSFETs - 2442879 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-252 (DPAK); TO-252
View Details
8 suppliers