NXP Semiconductors JFETs J109,126

Description
JFET N-Channel 25V 400mW Through Hole TO-92-3
Request a Quote Datasheet
Description
JFET N-Channel 25V 400mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - J109,126-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 25V 400mW Through Hole TO-92-3

JFET N-Channel 25V 400mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - J109,126 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
J109,126
Discrete Semiconductor Products - Transistors - JFETs J109,126
JFET N-CH 25V TO92-3

JFET N-CH 25V TO92-3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number J109,126-ND J109,126
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
 - AUIRF2805 - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0047 ohms
Package Type TO-220; TO-220-3
View Details
6 suppliers