NXP Semiconductors JFETs J175,116

Description
JFET P-Channel 30V 400mW Through Hole TO-92-3
Request a Quote Datasheet
Description
JFET P-Channel 30V 400mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - J175,116-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 30V 400mW Through Hole TO-92-3

JFET P-Channel 30V 400mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
30V Bipolar Transistor
288-J175,116
30V Bipolar Transistor 288-J175,116
JFET P-CH 30V TO92-3 Product overview: J175,116 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J175,116 can be used for catalog matching and distributor lookup.

JFET P-CH 30V TO92-3 Product overview: J175,116 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J175,116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs (Junction Field Effect) - J175,116 - 777669-J175,116 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - J175,116
777669-J175,116
JFETs (Junction Field Effect) - J175,116 777669-J175,116
Manufacturer: NXP Win Source Part Number: 777669-J175,116 Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 400mW Voltage - Breakdown (V(BR)GSS): 30V Current - Drain (Idss) @ Vds (Vgs=0): 7mA @ 15V Voltage - Cutoff (VGS off) @ Id: 3V @ 10nA Resistance - RDS(On): 125 Ohm Part Status: Obsolete(EOL) Family Name: J175 Categories: Discrete Semiconductor Products Manufacturer Package: TO-92 Channel Type Type: P Drain Source Voltage: 30V Input Capacitance (Ciss) (Maximum) @ Vds: 8pF @ 10V (VGS) Alternative Parts (Cross-Reference): J175; PMBFJ175; Introduction Date: April 01, 1995 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 777669-J175,116
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 400mW
Voltage - Breakdown (V(BR)GSS): 30V
Current - Drain (Idss) @ Vds (Vgs=0): 7mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 3V @ 10nA
Resistance - RDS(On): 125 Ohm
Part Status: Obsolete(EOL)
Family Name: J175
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92
Channel Type Type: P
Drain Source Voltage: 30V
Input Capacitance (Ciss) (Maximum) @ Vds: 8pF @ 10V (VGS)
Alternative Parts (Cross-Reference): J175; PMBFJ175;
Introduction Date: April 01, 1995
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - J175,116 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
J175,116
Discrete Semiconductor Products - Transistors - JFETs J175,116
JFET P-CH 30V TO92-3

JFET P-CH 30V TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Transistors RF Transistors
Product Number J175,116-ND 288-J175,116 777669-J175,116 J175,116
Product Name JFETs 30V Bipolar Transistor JFETs (Junction Field Effect) - J175,116 Discrete Semiconductor Products - Transistors - JFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data