Microchip Technology, Inc. JFETs 2N4092UB/TR

Description
JFET N-Channel 40V 360mW Surface Mount 3-UB (3.09x2.45)
Request a Quote Datasheet
Description
JFET N-Channel 40V 360mW Surface Mount 3-UB (3.09x2.45)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 150-2N4092UB/TR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 360mW Surface Mount 3-UB (3.09x2.45)

JFET N-Channel 40V 360mW Surface Mount 3-UB (3.09x2.45)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 2N4092UB/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
2N4092UB/TR
Discrete Semiconductor Products - Transistors - JFETs 2N4092UB/TR
JFET N-CH 40V 3UB

JFET N-CH 40V 3UB

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 150-2N4092UB/TR-ND 2N4092UB/TR
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
Single FETs, MOSFETs - 64-4051-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers