onsemi JFETs 2N3820_D26Z

Description
JFET P-Channel 20V 350mW Through Hole TO-92-3
Request a Quote Datasheet
Description
JFET P-Channel 20V 350mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 2N3820_D26Z-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 20V 350mW Through Hole TO-92-3

JFET P-Channel 20V 350mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 2N3820_D26Z - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
2N3820_D26Z
Discrete Semiconductor Products - Transistors - JFETs 2N3820_D26Z
JFET P-CH 20V TO92-3

JFET P-CH 20V TO92-3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 2N3820_D26Z-ND 2N3820_D26Z
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers