Microchip Technology, Inc. JFETs 2N5116UB

Description
JFET P-Channel 30V 500mW Surface Mount UB
Request a Quote Datasheet
Description
JFET P-Channel 30V 500mW Surface Mount UB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 2N5116UB-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 30V 500mW Surface Mount UB

JFET P-Channel 30V 500mW Surface Mount UB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 2N5116UB - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
2N5116UB
Discrete Semiconductor Products - Transistors - JFETs 2N5116UB
JFET P-CH 30V UB

JFET P-CH 30V UB

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 2N5116UB-ND 2N5116UB
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
Single FETs, MOSFETs - 94-4762-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details