InterFET Corporation Discrete Semiconductor Products - Transistors - JFETs SMP4392

Description
JFET N-Channel -40V Low Noise
Description
JFET N-Channel -40V Low Noise

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - JFETs - SMP4392 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
SMP4392
Discrete Semiconductor Products - Transistors - JFETs SMP4392
JFET N-Channel -40V Low Noise

JFET N-Channel -40V Low Noise

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number SMP4392
Product Name Discrete Semiconductor Products - Transistors - JFETs
Package Type 45 Ohms
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details