Vishay Intertechnology, Inc. 50V Bipolar Transistor 2N5545JTX01

Description
JFET N-CH 50V TO71 Product overview: 2N5545JTX01 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N5545JTX01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFET N-CH 50V TO71 Product overview: 2N5545JTX01 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N5545JTX01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V Bipolar Transistor - 288-2N5545JTX01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V Bipolar Transistor
288-2N5545JTX01
50V Bipolar Transistor 288-2N5545JTX01
JFET N-CH 50V TO71 Product overview: 2N5545JTX01 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N5545JTX01 can be used for catalog matching and distributor lookup.

JFET N-CH 50V TO71 Product overview: 2N5545JTX01 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N5545JTX01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs (Junction Field Effect) - 2N5545JTX01 - 762258-2N5545JTX01 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2N5545JTX01
762258-2N5545JTX01
JFETs (Junction Field Effect) - 2N5545JTX01 762258-2N5545JTX01
Manufacturer: Vishay Siliconix Win Source Part Number: 762258-2N5545JTX01 Packaging: Tube Mounting Style: Through Hole Package: TO-71-6 Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: TO-71 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 762258-2N5545JTX01
Packaging: Tube
Mounting Style: Through Hole
Package: TO-71-6
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-71
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
2N5545JTX01
Discrete Semiconductor Products - Transistors - JFETs 2N5545JTX01
JFET N-CH 50V TO71

JFET N-CH 50V TO71

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors RF Transistors
Product Number 288-2N5545JTX01 762258-2N5545JTX01 2N5545JTX01
Product Name 50V Bipolar Transistor JFETs (Junction Field Effect) - 2N5545JTX01 Discrete Semiconductor Products - Transistors - JFETs
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-16VL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC807-40W E6327 - 200431-BC807-40W E6327 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT323; PG-SOT323-3
View Details
2 suppliers
Bipolar Transistors - 1658617 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details