onsemi JFETs PN5432_D27Z

Description
JFET N-Channel 25V 350mW Through Hole TO-92-3
Request a Quote Datasheet
Description
JFET N-Channel 25V 350mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - PN5432_D27Z-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 25V 350mW Through Hole TO-92-3

JFET N-Channel 25V 350mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - PN5432_D27Z - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
PN5432_D27Z
Discrete Semiconductor Products - Transistors - JFETs PN5432_D27Z
JFET N-CH 25V TO92-3

JFET N-CH 25V TO92-3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number PN5432_D27Z-ND PN5432_D27Z
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB40N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers