JFET N-CH 30V SOT23 Product overview: SST4416-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-SST4416-E3 can be used for catalog matching and distributor lookup.
JFET N-Channel 30V 350mW Surface Mount SOT-23
Manufacturer: Vishay
Win Source Part Number: 114251-SST4416-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 30V
Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 3V @ 1nA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Power Dissipation: 350mW
Max Input Capacitance: 2.2pF @ 15V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
JFET N-CH 30V SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | RF Transistors |
| Product Number | 288-SST4416-E3 | SST4416-E3-ND | 114251-SST4416-E3 | SST4416-E3 |
| Product Name | 30V SOT23 Bipolar Transistor | JFETs | JFETs (Junction Field Effect) - SST4416-E3 | Discrete Semiconductor Products - Transistors - JFETs |
| Package Type | Bulk | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23 |