Advanced Technical Materials, Inc. Datasheets for RF Waveguide Components

RF waveguide components are circular, elliptical or rectangular metal tubes or pipes through which electromagnetic waves are propagated in microwave and RF communications. The wave passing through the medium is forced to follow the path determined by the physical structure of the guide.
RF Waveguide Components: Learn more

Page: 1 2 3 4
Product Name Notes
15 volt arc detector input, TTL output standard
2 waveguide ports, 1 SMA (F) coaxial port
2 waveguide ports, 1 SMA coaxial port, specify material of construction
2 waveguide ports, 1 type N (F) coax port, aluminum or brass housing
2 waveguide ports, 1 Type N (F) coaxial port
2 waveguide ports, 1 Type N coaxial port, specify material of construction
2 waveguide ports, 2 SMA (F) coaxial ports, specify second arm coupling
2 waveguide ports, 2 Type N (F) coaxial ports, specify second arm coupling
3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating
3 waveguide ports, specify material of construction
4 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating
Calibrated multiturn dial for attenuation adjustment
CMR229 mating flange
Copper-clad Teflon fiber glass, seals to 70 psi
Corrosion resistant finish
Corrosion-resistant 316 stainless steel epoxy coating
Custom attenuations, flanges, lengths and materials available
Custom flanges, lengths and materials available
Custom hybrid styles, flanges, lengths and materials available
Digital counting dial for adjustment, direct reading display optional
Dual short length, high directivity coupler, specify sec. arm directivity
E- and H-plane tee, internally tuned
E- and H-plane tee, no internal tuning or matching
E-plane series tee
H-plane shunt tee
High power, 2"-35" length, Neoprene® rubber jacket
High power, 4"-60" length, Neoprene® rubber jacket
Lengths to 10' in 6" increments, Neoprene® rubber jacket
Overlapping bands, custom flanges and lengths available
Shrader pressure valve, pressure gauge included
Shrader pressure valve
Single short length, high directivity coupler
SMA (F) port, corrosion-resistant 316 stainless steel epoxy coating
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating
UG599/U mating flange
Units pressure tested to 30 psi, no forced air cooling required

<< Prev Next >>