Advanced Technical Materials, Inc. Low Power Termination 02.60-03.95GHz 284-720

Description
Units pressure tested to 30 psi, no forced air cooling required
Description
Units pressure tested to 30 psi, no forced air cooling required

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Low Power Termination 02.60-03.95GHz
284-720
Low Power Termination 02.60-03.95GHz 284-720
Units pressure tested to 30 psi, no forced air cooling required

Units pressure tested to 30 psi, no forced air cooling required

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 284-720
Product Name Low Power Termination 02.60-03.95GHz
Component Type Filter
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA495 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 46.30 to 63.50 GHz
VSWR 1.25 :1
View Details
7 to 10GHz – Waveguide Circulator - UIYWC6060A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 7.00 to 10.00 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - N102F4 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 15.00 to 22.00 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details