Advanced Technical Materials, Inc. Standard Gain Horn Antenna 34-441-6

Description
Corrosion resistant finish
Description
Corrosion resistant finish

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Standard Gain Horn Antenna
34-441-6
Standard Gain Horn Antenna 34-441-6
Corrosion resistant finish

Corrosion resistant finish

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 34-441-6
Product Name Standard Gain Horn Antenna
Component Type Gain Horn
Cross Section Rectangular
Material Aluminum
Operating Frequency 22.00 to 33.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

DRG Horn Antenna - Model SAS-570 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.17 to 3.00 GHz
View Details
26 to 40GHz WR28 Waveguide Circulator - UIYWC2225B - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 26.00 to 40.00 GHz
VSWR 1.2 :1
View Details
Drop in Circulator - 5o1119200 - 5o.com
Specs
Component Type Circulator
Operating Frequency 6.00 to 18.00 GHz
VSWR 1.9 :1
View Details
WR-15 High Directivity Waveguide Coupler, 10dB, 50-75 GHz - C10-1500WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 50.00 to 75.00 GHz
Plating Gold plate
View Details