Advanced Technical Materials, Inc. Pressure Inlet with Gauge 42-210B-6-6

Description
Shrader pressure valve, pressure gauge included
Description
Shrader pressure valve, pressure gauge included

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Pressure Inlet with Gauge
42-210B-6-6
Pressure Inlet with Gauge 42-210B-6-6
Shrader pressure valve, pressure gauge included

Shrader pressure valve, pressure gauge included

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 42-210B-6-6
Product Name Pressure Inlet with Gauge
Component Type Pressurizing Section
Cross Section Rectangular
Material Aluminum (optional feature); Brass; Cu (optional feature)
Operating Frequency 18.00 to 26.50 GHz
Unlock Full Specs
to access all available technical data

Similar Products

22 to 33GHz Fullband WR34 Waveguide Circulator - UIYWC2230A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.3 :1
View Details
Conical Horn Antennas - NCHA255 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 24.30 to 33.20 GHz
VSWR 1.25 :1
View Details
Standard Gain Horn - Model SAS-586 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 12.40 to 18.00 GHz
View Details
SpaceNXT™ Ku Series: High Power Waveguide Circulators & Loads -  - Molex Signal Tech Industrial Ltd.
Specs
Component Type Transition; Circulator
Material Aluminum
View Details