Advanced Technical Materials, Inc. Fixed High Power Precision Attenuator 28-630HPA-20-6-6

Description
Custom attenuations, flanges, lengths and materials available
Description
Custom attenuations, flanges, lengths and materials available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed High Power Precision Attenuator
28-630HPA-20-6-6
Fixed High Power Precision Attenuator 28-630HPA-20-6-6
Custom attenuations, flanges, lengths and materials available

Custom attenuations, flanges, lengths and materials available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 28-630HPA-20-6-6
Product Name Fixed High Power Precision Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 26.50 to 40.00 GHz
EIA Waveguide Size 28
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-583 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 3.95 to 5.85 GHz
View Details
Surface Mount Circulator - 5o1491 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.80 to 12.00 GHz
VSWR 1.25 :1
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
WR159 (BJ58) - Waveguide to Coaxial Adapter - UIYWTCWR159A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 4.64 to 7.05 GHz
VSWR 1.15 :1
View Details