Advanced Technical Materials, Inc. Medium Power Termination 03.30-04.90GHz 229-740

Description
Units pressure tested to 30 psi, no forced air cooling required
Description
Units pressure tested to 30 psi, no forced air cooling required

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Medium Power Termination 03.30-04.90GHz
229-740
Medium Power Termination 03.30-04.90GHz 229-740
Units pressure tested to 30 psi, no forced air cooling required

Units pressure tested to 30 psi, no forced air cooling required

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 229-740
Product Name Medium Power Termination 03.30-04.90GHz
Component Type Filter
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA42 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 17.60 to 26.70 GHz
VSWR 1.5 :1
View Details
WR90 (BJ100) - Waveguide to Coaxial Adapter - UIYWTCWR90E - UIY Inc.
Specs
Operating Frequency 8.20 to 12.50 GHz
VSWR 1.25 :1
View Details
VNA Calibration Standard - K322B0.175 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 18.00 to 26.50 GHz
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details