Advanced Technical Materials, Inc. Fixed Precision Attenuator 340-630A-20-2-2

Description
Custom attenuations, flanges, lengths and materials available
Description
Custom attenuations, flanges, lengths and materials available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed Precision Attenuator
340-630A-20-2-2
Fixed Precision Attenuator 340-630A-20-2-2
Custom attenuations, flanges, lengths and materials available

Custom attenuations, flanges, lengths and materials available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 340-630A-20-2-2
Product Name Fixed Precision Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 2.20 to 3.30 GHz
EIA Waveguide Size 340
Unlock Full Specs
to access all available technical data

Similar Products

WR159 (BJ58) - Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Operating Frequency 4.64 to 7.05 GHz
VSWR 1.25 :1
View Details
Dual Junction Drop in Circulator - 5o1238190 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.60 to 5.00 GHz
VSWR 1.15 :1
View Details
Standard Gain Horn - Model SAS-582 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 2.60 to 3.95 GHz
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details