Advanced Technical Materials, Inc. Double Ridge to Double Ridge Adapter 250/350-8-C3-C3

Description
Overlapping bands, custom flanges and lengths available
Description
Overlapping bands, custom flanges and lengths available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Double Ridge to Double Ridge Adapter
250/350-8-C3-C3
Double Ridge to Double Ridge Adapter 250/350-8-C3-C3
Overlapping bands, custom flanges and lengths available

Overlapping bands, custom flanges and lengths available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 250/350-8-C3-C3
Product Name Double Ridge to Double Ridge Adapter
Component Type Transition
Cross Section Rectangular
Operating Frequency 3.50 to 7.80 GHz
EIA Waveguide Size 250 to 350
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-584 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 5.85 to 8.20 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details
RESISTIVE DC - 67 GHz PICK-OFF TEE - PT-0067CH - Marki Microwave LLC
Specs
Operating Frequency 0.00 to 67.00 GHz
View Details
Dual Junction Coaxial Circulator - 5o1370380 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details