Custom flanges, lengths and materials available
| Advanced Technical Materials, Inc. | |
|---|---|
| Product Category | RF Waveguide Assemblies |
| Product Number | 34-120B-3-6-6 |
| Product Name | Straight Section |
| Assembly Type | Straight Section |
| Cross Section | Rectangular |
| Material | Aluminum (optional feature); Brass; Cu (optional feature) |
| Flange 1 | CPRG (optional feature); CPRF (optional feature); Cover; Choke (optional feature) |
| Flange 2 | CPRG (optional feature); CPRF (optional feature); Cover; Choke (optional feature) |