Advanced Technical Materials, Inc. Standard Gain Horn Antenna 42-440-6

Description
Corrosion resistant finish
Description
Corrosion resistant finish

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Standard Gain Horn Antenna
42-440-6
Standard Gain Horn Antenna 42-440-6
Corrosion resistant finish

Corrosion resistant finish

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 42-440-6
Product Name Standard Gain Horn Antenna
Component Type Gain Horn
Cross Section Rectangular
Material Aluminum
Operating Frequency 18.00 to 26.50 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HPX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
VNA Calibration Standard - X103A5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 8.20 to 12.40 GHz
View Details
RESISTIVE DC - 67 GHz PICK-OFF TEE - PT-0067CH - Marki Microwave LLC
Specs
Operating Frequency 0.00 to 67.00 GHz
View Details
26.5 to 40GHz Fullband WR28 Waveguide Circulator - UIYWC2225A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.4 :1
View Details