Advanced Technical Materials, Inc. Standard Gain Horn Antenna 42-441-6

Description
Corrosion resistant finish
Description
Corrosion resistant finish

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Standard Gain Horn Antenna
42-441-6
Standard Gain Horn Antenna 42-441-6
Corrosion resistant finish

Corrosion resistant finish

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 42-441-6
Product Name Standard Gain Horn Antenna
Component Type Gain Horn
Cross Section Rectangular
Material Aluminum
Operating Frequency 18.00 to 26.50 GHz
Unlock Full Specs
to access all available technical data

Similar Products

71 to 86GHz WR13 Waveguide Isolator - UIYWI1925A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 71.00 to 86.00 GHz
VSWR 1.4 :1
View Details
DRG Horn Antenna - Model SAS-570 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.17 to 3.00 GHz
View Details
VNA Calibration Standard - C103C5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 5.85 to 8.20 GHz
View Details
WR-15 High Directivity Waveguide Coupler, 20 dB, 50-75 GHz - C20-1500WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 50.00 to 75.00 GHz
Plating Gold plate
View Details