Advanced Technical Materials, Inc. Medium Power Termination 02.20-03.30GHz 340-740

Description
Units pressure tested to 30 psi, no forced air cooling required
Description
Units pressure tested to 30 psi, no forced air cooling required

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Medium Power Termination 02.20-03.30GHz
340-740
Medium Power Termination 02.20-03.30GHz 340-740
Units pressure tested to 30 psi, no forced air cooling required

Units pressure tested to 30 psi, no forced air cooling required

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 340-740
Product Name Medium Power Termination 02.20-03.30GHz
Component Type Filter
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1060607 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.30 to 0.47 GHz
VSWR 1.3 :1
View Details
Broadband Horn Antennas - NDRHA-400-4000-N - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 0.40 to 4.00 GHz
VSWR 2 :1
View Details
17.7 to 21.6GHz WR42 Waveguide Isolator - UIYWI2238A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 17.70 to 21.60 GHz
VSWR 1.22 :1
View Details
PD20-1500WG, WR-15 Waveguide Power Divider - PD20-1500WG - Marki Microwave LLC
Specs
Component Type Combiners / Dividers
Cross Section Rectangular
Material Brass
View Details