Advanced Technical Materials, Inc. Fixed Precision Attenuator 229-630A-40-2-2

Description
Custom attenuations, flanges, lengths and materials available
Description
Custom attenuations, flanges, lengths and materials available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed Precision Attenuator
229-630A-40-2-2
Fixed Precision Attenuator 229-630A-40-2-2
Custom attenuations, flanges, lengths and materials available

Custom attenuations, flanges, lengths and materials available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 229-630A-40-2-2
Product Name Fixed Precision Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 3.30 to 4.90 GHz
EIA Waveguide Size 229
Unlock Full Specs
to access all available technical data

Similar Products

93.5 to 94.5GHz WR10 Waveguide Isolator - UIYWI2030A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 93.50 to 94.50 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - S102C5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 2.60 to 3.95 GHz
View Details
Coaxial Isolator - 5o0025282 - 5o.com
Specs
Component Type Isolator
Operating Frequency 3.50 to 6.50 GHz
VSWR 1.35 :1
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details