Advanced Technical Materials, Inc. Fixed Precision Attenuator 340-630A-40-2-2

Description
Custom attenuations, flanges, lengths and materials available
Description
Custom attenuations, flanges, lengths and materials available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed Precision Attenuator
340-630A-40-2-2
Fixed Precision Attenuator 340-630A-40-2-2
Custom attenuations, flanges, lengths and materials available

Custom attenuations, flanges, lengths and materials available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 340-630A-40-2-2
Product Name Fixed Precision Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 2.20 to 3.30 GHz
EIA Waveguide Size 340
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA510 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 1.45 to 2.20 GHz
VSWR 1.4 :1
View Details
WR15 (BJ620) - Waveguide to Coaxial Adapter - UIYWTCWR15A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 49.80 to 75.50 GHz
VSWR 2 :1
View Details
VNA Calibration Standard - M103A5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 10.00 to 15.00 GHz
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details