Advanced Technical Materials, Inc. Continuously Variable Attenuator 284-620A-30-6-6

Description
Calibrated multiturn dial for attenuation adjustment
Description
Calibrated multiturn dial for attenuation adjustment

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Continuously Variable Attenuator
284-620A-30-6-6
Continuously Variable Attenuator 284-620A-30-6-6
Calibrated multiturn dial for attenuation adjustment

Calibrated multiturn dial for attenuation adjustment

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 284-620A-30-6-6
Product Name Continuously Variable Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 2.60 to 3.95 GHz
EIA Waveguide Size 284
Unlock Full Specs
to access all available technical data

Similar Products

18 to 26.5GHz Fullband WR42 Waveguide Isolator - UIYWI2869A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details
Drop in Circulator - 5o1160600 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details
DRG Horn Antenna - Model SAS-571 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.70 to 18.00 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details