Advanced Technical Materials, Inc. Waveguide Phase Shifter 229-410-2-2

Description
Digital counting dial for adjustment, direct reading display optional
Description
Digital counting dial for adjustment, direct reading display optional

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Phase Shifter
229-410-2-2
Waveguide Phase Shifter 229-410-2-2
Digital counting dial for adjustment, direct reading display optional

Digital counting dial for adjustment, direct reading display optional

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 229-410-2-2
Product Name Waveguide Phase Shifter
Component Type Phase Shifter
Cross Section Rectangular
Operating Frequency 3.70 to 4.20 GHz
EIA Waveguide Size 229
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Horn Antennas - NDRHA-18000-40000-K - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 18.00 to 40.00 GHz
VSWR 2.5 :1
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details
VNA Calibration Standard - C322B0.539 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 5.85 to 8.20 GHz
View Details
WR-15 High Directivity Waveguide Coupler, 10dB, 50-75 GHz - C10-1500WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 50.00 to 75.00 GHz
Plating Gold plate
View Details