Lengths to 10' in 6" increments, Neoprene® rubber jacket
| Advanced Technical Materials, Inc. | |
|---|---|
| Product Category | RF Waveguide Assemblies |
| Product Number | 28-125-L-6-6 |
| Product Name | Flexible Twistable Waveguide |
| Assembly Type | Formed Bend (optional feature); Twist (optional feature); Straight Section (optional feature); Offset Section (optional feature) |
| Bending or Twisting Angle | 30 (optional feature); 45 (optional feature); 60 (optional feature); 90 (optional feature); Flexible Section |
| Bend Type | E-Plane (optional feature); H-Plane (optional feature) |
| Cross Section | Rectangular |
| Flange 1 | CPRG (optional feature); CPRF (optional feature); Cover; Choke (optional feature) |