Advanced Technical Materials, Inc. Standard Gain Horn Antenna 42-449-6/24

Description
Corrosion resistant finish
Description
Corrosion resistant finish

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Standard Gain Horn Antenna
42-449-6/24
Standard Gain Horn Antenna 42-449-6/24
Corrosion resistant finish

Corrosion resistant finish

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 42-449-6/24
Product Name Standard Gain Horn Antenna
Component Type Gain Horn
Cross Section Rectangular
Material Aluminum
Operating Frequency 18.00 to 26.50 GHz
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Standard - E322B0.9468 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 3.30 to 4.90 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details
Coaxial Circulator - 5o1030300 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 6.00 GHz
VSWR 1.5 :1
View Details
MW Waveguide Loads -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Type Transition
Operating Frequency 1.00 to 52.00 GHz
View Details