Advanced Technical Materials, Inc. Fixed Attenuator 340-600A-30-2-2

Description
Custom attenuations, flanges, lengths and materials available
Description
Custom attenuations, flanges, lengths and materials available

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator 340-600A-30-2-2
Custom attenuations, flanges, lengths and materials available

Custom attenuations, flanges, lengths and materials available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 340-600A-30-2-2
Product Name Fixed Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 2.20 to 3.30 GHz
EIA Waveguide Size 340
Unlock Full Specs
to access all available technical data

Similar Products

WR2300 (BJ3) - Waveguide to Coaxial Adapter - UIYWTCWR2300A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.32 to 0.49 GHz
VSWR 1.25 :1
View Details
Dual Junction Drop in Circulator - 5o121014904 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.35 :1
View Details
Standard Gain Horn - Model SAS-585 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 8.20 to 12.40 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details