Custom attenuations, flanges, lengths and materials available
Advanced Technical Materials, Inc. | |
---|---|
Product Category | RF Waveguide Components |
Product Number | 284-630HPA-20-6-6 |
Product Name | Fixed High Power Precision Attenuator |
Component Type | Attenuator |
Cross Section | Rectangular |
Material | Aluminum; Brass (optional feature); Cu (optional feature) |
Operating Frequency | 2.60 to 3.95 GHz |
EIA Waveguide Size | 284 |