Advanced Technical Materials, Inc. Fixed Attenuator 229-600B-10-2-2

Description
Custom attenuations, flanges, lengths and materials available
Description
Custom attenuations, flanges, lengths and materials available

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator 229-600B-10-2-2
Custom attenuations, flanges, lengths and materials available

Custom attenuations, flanges, lengths and materials available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 229-600B-10-2-2
Product Name Fixed Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum (optional feature); Brass; Cu (optional feature)
Operating Frequency 3.30 to 4.90 GHz
EIA Waveguide Size 229
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA112 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 6.57 to 9.99 GHz
VSWR 1.4 :1
View Details
WR75 (BJ120) - Waveguide to Coaxial Adapter - UIYWTCWR75A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 9.84 to 15.00 GHz
VSWR 1.15 :1
View Details
VNA Calibration Standard - S102C5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 2.60 to 3.95 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details