Advanced Technical Materials, Inc. Pressure Inlet with Gauge 284-210A-6-6

Description
Shrader pressure valve, pressure gauge included
Description
Shrader pressure valve, pressure gauge included

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Pressure Inlet with Gauge
284-210A-6-6
Pressure Inlet with Gauge 284-210A-6-6
Shrader pressure valve, pressure gauge included

Shrader pressure valve, pressure gauge included

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 284-210A-6-6
Product Name Pressure Inlet with Gauge
Component Type Pressurizing Section
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 2.60 to 3.95 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 4.00 to 8.00 GHz
View Details
Drop in Circulator - 5o1145460 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.00 to 3.80 GHz
VSWR 1.2 :1
View Details
Connectorized WR12, Low Noise, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
27 to 31GHz Fullband WR28 Waveguide Isolator - UIYWI1931A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.2 :1
View Details