Advanced Technical Materials, Inc. Rectangular Waveguide Adapter 28/34-4-6-6

Description
Overlapping bands, custom flanges and lengths available
Description
Overlapping bands, custom flanges and lengths available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Rectangular Waveguide Adapter
28/34-4-6-6
Rectangular Waveguide Adapter 28/34-4-6-6
Overlapping bands, custom flanges and lengths available

Overlapping bands, custom flanges and lengths available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 28/34-4-6-6
Product Name Rectangular Waveguide Adapter
Component Type Transition
Cross Section Rectangular
Operating Frequency 26.50 to 33.00 GHz
EIA Waveguide Size 28 to 34
Unlock Full Specs
to access all available technical data

Similar Products

12 to 18GHz WR62 Waveguide Circulator - UIYWC3838A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 12.40 to 18.00 GHz
VSWR 1.2 :1
View Details
Standard Gain Horn - Model SAS-580 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.12 to 1.70 GHz
View Details
MW Waveguide Loads -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Type Transition
Operating Frequency 1.00 to 52.00 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HPX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details