Advanced Technical Materials, Inc. Waveguide Isolator 229-ATi-3.7-4.2-3

Description
CMR229 mating flange
Description
CMR229 mating flange

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Isolator
229-ATi-3.7-4.2-3
Waveguide Isolator 229-ATi-3.7-4.2-3
CMR229 mating flange

CMR229 mating flange

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 229-ATi-3.7-4.2-3
Product Name Waveguide Isolator
Component Type Isolator
Cross Section Rectangular
Operating Frequency 3.70 to 4.20 GHz
EIA Waveguide Size 229
Unlock Full Specs
to access all available technical data

Similar Products

DRG Horn Antenna - Model SAS-570 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.17 to 3.00 GHz
View Details
Coaxial Isolator - 5o0021220 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Connectorized WR10, Low Noise, Medium Power Amplifier, 75 GHz to 110 GHz, 50Ω - WVA-751103LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 75.00 to 110.00 GHz
View Details
WR62 (BJ140) - Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 11.90 to 18.00 GHz
VSWR 1.15 :1
View Details