Custom attenuations, flanges, lengths and materials available
| Advanced Technical Materials, Inc. | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | 34-600B-30-6-6 |
| Product Name | Fixed Attenuator |
| Component Type | Attenuator |
| Cross Section | Rectangular |
| Material | Aluminum (optional feature); Brass; Cu (optional feature) |
| Operating Frequency | 22.00 to 33.00 GHz |
| EIA Waveguide Size | 34 |