Advanced Technical Materials, Inc. Standard Gain Horn Antenna 28-449-6/24

Description
Corrosion resistant finish
Description
Corrosion resistant finish

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Standard Gain Horn Antenna
28-449-6/24
Standard Gain Horn Antenna 28-449-6/24
Corrosion resistant finish

Corrosion resistant finish

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 28-449-6/24
Product Name Standard Gain Horn Antenna
Component Type Gain Horn
Cross Section Rectangular
Material Aluminum
Operating Frequency 26.50 to 40.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA430 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 42.40 to 58.10 GHz
VSWR 1.25 :1
View Details
22 to 33GHz Fullband WR34 Waveguide Circulator - UIYWC2230A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.3 :1
View Details
VNA Calibration Standard - H322B0.447 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 7.05 to 10.00 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details