Advanced Technical Materials, Inc. Waveguide Window 284-230-6-6

Description
Copper-clad Teflon fiber glass, seals to 70 psi
Description
Copper-clad Teflon fiber glass, seals to 70 psi

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Window
284-230-6-6
Waveguide Window 284-230-6-6
Copper-clad Teflon fiber glass, seals to 70 psi

Copper-clad Teflon fiber glass, seals to 70 psi

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 284-230-6-6
Product Name Waveguide Window
Component Type Pressure Windows
Cross Section Rectangular
Material Cu
Operating Frequency 2.60 to 3.95 GHz
EIA Waveguide Size 284
Unlock Full Specs
to access all available technical data

Similar Products

WR10 (BJ900) - Waveguide to Coaxial Adapter - UIYWTCWR10A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 75.00 to 110.00 GHz
VSWR 1.6 :1
View Details
Dual Junction Coaxial Isolator - 5o03101491 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.00 to 2.00 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details