Advanced Technical Materials, Inc. Pressure Inlet with Gauge 28-210B-6-6

Description
Shrader pressure valve, pressure gauge included
Description
Shrader pressure valve, pressure gauge included

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Pressure Inlet with Gauge
28-210B-6-6
Pressure Inlet with Gauge 28-210B-6-6
Shrader pressure valve, pressure gauge included

Shrader pressure valve, pressure gauge included

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 28-210B-6-6
Product Name Pressure Inlet with Gauge
Component Type Pressurizing Section
Cross Section Rectangular
Material Aluminum (optional feature); Brass; Cu (optional feature)
Operating Frequency 26.50 to 40.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

81 to 86GHz WR10 Waveguide Isolator - UIYWI1930A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 81.00 to 86.00 GHz
VSWR 1.35 :1
View Details
Dual Junction Drop in Isolator - 5o0250310 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
Standard Gain Horn - Model SAS-580 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.12 to 1.70 GHz
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details