Custom attenuations, flanges, lengths and materials available
| Advanced Technical Materials, Inc. | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | 340-630A-10-2-2 |
| Product Name | Fixed Precision Attenuator |
| Component Type | Attenuator |
| Cross Section | Rectangular |
| Material | Aluminum; Brass (optional feature); Cu (optional feature) |
| Operating Frequency | 2.20 to 3.30 GHz |
| EIA Waveguide Size | 340 |