Advanced Technical Materials, Inc. Low Power Termination 03.30-04.90GHz 229-720

Description
Units pressure tested to 30 psi, no forced air cooling required
Description
Units pressure tested to 30 psi, no forced air cooling required

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Low Power Termination 03.30-04.90GHz
229-720
Low Power Termination 03.30-04.90GHz 229-720
Units pressure tested to 30 psi, no forced air cooling required

Units pressure tested to 30 psi, no forced air cooling required

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 229-720
Product Name Low Power Termination 03.30-04.90GHz
Component Type Filter
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Horn Antennas - NDRHA-1000-18000-S - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 1.00 to 18.00 GHz
VSWR 2.5 :1
View Details
21.7 to 33GHz WR34 Waveguide Isolator - UIYWI3060B - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - J322B0.0946 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 33.00 to 50.00 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HPX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details