Broadcom Inc. Band Class 14 PCS / Band Class 10 Cellular Band Quadplexer ACFM-7325

Description
ACFM-7325 is an extended frequency range quadplexer that combines PCS (Band Class 14) and Cellular (Band Class 10) duplexers into a single miniature package. Its also features a single antenna connection, eliminating the need for antenna switching. The ACFM-7325 is designed with Avago Technologies' Film Bulk Acoustic Resonator (FBAR) technology. The ACFM-7325 also utilizes Avago's innovative Microcap bonded-wafer, chip scale packaging technology.
Description
ACFM-7325 is an extended frequency range quadplexer that combines PCS (Band Class 14) and Cellular (Band Class 10) duplexers into a single miniature package. Its also features a single antenna connection, eliminating the need for antenna switching. The ACFM-7325 is designed with Avago Technologies' Film Bulk Acoustic Resonator (FBAR) technology. The ACFM-7325 also utilizes Avago's innovative Microcap bonded-wafer, chip scale packaging technology.

Suppliers

Company
Product
Description
Supplier Links
Band Class 14 PCS / Band Class 10 Cellular Band Quadplexer - ACFM-7325 - Broadcom Inc.
San Jose, CA, USA
Band Class 14 PCS / Band Class 10 Cellular Band Quadplexer
ACFM-7325
Band Class 14 PCS / Band Class 10 Cellular Band Quadplexer ACFM-7325
ACFM-7325 is an extended frequency range quadplexer that combines PCS (Band Class 14) and Cellular (Band Class 10) duplexers into a single miniature package. Its also features a single antenna connection, eliminating the need for antenna switching. The ACFM-7325 is designed with Avago Technologies' Film Bulk Acoustic Resonator (FBAR) technology. The ACFM-7325 also utilizes Avago's innovative Microcap bonded-wafer, chip scale packaging technology.

ACFM-7325 is an extended frequency range quadplexer that combines PCS (Band Class 14) and Cellular (Band Class 10) duplexers into a single miniature package. Its also features a single antenna connection, eliminating the need for antenna switching.

The ACFM-7325 is designed with Avago Technologies' Film Bulk Acoustic Resonator (FBAR) technology. The ACFM-7325 also utilizes Avago's innovative Microcap bonded-wafer, chip scale packaging technology.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACFM-7325
Product Name Band Class 14 PCS / Band Class 10 Cellular Band Quadplexer
Device Type Quadplexer
Package Type Surface Mount
Insertion Loss 2.9 to 4.1 dB
Return Loss 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 1710 to 1920MHz - UIYTX120120A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Triplexer - 5o4176670 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details
LTE Band 12 / Band 13 Triplexer Filter Module - QPQ1214 - Qorvo
Specs
Device Type Triplexer
Package Type Surface Mount
Insertion Loss 3 dB
View Details
2200-2500 MHz / 4400-7500 MHz Diplexer - AE2500-4400DP5439 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss -6 dB
View Details