Broadcom Inc. LTE Band 3 Duplexer ACMD-6103

Description
The Avago ACMD-6103 is a highly miniaturized duplexer designed for use in the LTE Band 3 (1710-1785 MHz UL, 1805-1880 MHz DL) targeting handsets and mobile data terminals. Low insertion loss in the Tx channel minimizes current drain from the power ampliflier while low Rx channel insertion loss improves receiver sensitivity.
Description
The Avago ACMD-6103 is a highly miniaturized duplexer designed for use in the LTE Band 3 (1710-1785 MHz UL, 1805-1880 MHz DL) targeting handsets and mobile data terminals. Low insertion loss in the Tx channel minimizes current drain from the power ampliflier while low Rx channel insertion loss improves receiver sensitivity.

Suppliers

Company
Product
Description
Supplier Links
LTE Band 3 Duplexer - ACMD-6103 - Broadcom Inc.
San Jose, CA, USA
LTE Band 3 Duplexer
ACMD-6103
LTE Band 3 Duplexer ACMD-6103
The Avago ACMD-6103 is a highly miniaturized duplexer designed for use in the LTE Band 3 (1710-1785 MHz UL, 1805-1880 MHz DL) targeting handsets and mobile data terminals. Low insertion loss in the Tx channel minimizes current drain from the power ampliflier while low Rx channel insertion loss improves receiver sensitivity.

The Avago ACMD-6103 is a highly miniaturized duplexer designed for use in the LTE Band 3 (1710-1785 MHz UL, 1805-1880 MHz DL) targeting handsets and mobile data terminals.

Low insertion loss in the Tx channel minimizes current drain from the power ampliflier while low Rx channel insertion loss improves receiver sensitivity.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACMD-6103
Product Name LTE Band 3 Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 436.5 to 460MHz - UIYDX155118A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
View Details
Duplexer - 5o4071910 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 0.8000 dB
View Details
Band 13 Automotive AEC-Q Grade 3 Duplexer - QPQ1013Q - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 1 to 1.4 dB
View Details
851-869 MHz 806-824 MHz Cavity Duplexer - AD815-860D197 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.4 dB
Return Loss 18 dB
View Details