Broadcom Inc. UMTS/NCDMA/Co-band GSM Rx Band 2 Duplexer ACMD-7410

Description
The Avago ACMD-7410 is a highly miniaturized duplexer designed for use in UMTS Band 2 (1850.48 – 1909.52 MHz UL, 1930.48 – 1989.52 MHz DL) handsets and mobile data terminals. The ACMD-7410 enhances the sensi tivity and dynamic range of handset receivers by providing high isolation of the transmitted signal from the receiver input and high rejection of transmit-generated noise in the receive band.
Description
The Avago ACMD-7410 is a highly miniaturized duplexer designed for use in UMTS Band 2 (1850.48 – 1909.52 MHz UL, 1930.48 – 1989.52 MHz DL) handsets and mobile data terminals. The ACMD-7410 enhances the sensi tivity and dynamic range of handset receivers by providing high isolation of the transmitted signal from the receiver input and high rejection of transmit-generated noise in the receive band.

Suppliers

Company
Product
Description
Supplier Links
UMTS/NCDMA/Co-band GSM Rx Band 2 Duplexer - ACMD-7410 - Broadcom Inc.
San Jose, CA, USA
UMTS/NCDMA/Co-band GSM Rx Band 2 Duplexer
ACMD-7410
UMTS/NCDMA/Co-band GSM Rx Band 2 Duplexer ACMD-7410
The Avago ACMD-7410 is a highly miniaturized duplexer designed for use in UMTS Band 2 (1850.48 – 1909.52 MHz UL, 1930.48 – 1989.52 MHz DL) handsets and mobile data terminals. The ACMD-7410 enhances the sensi tivity and dynamic range of handset receivers by providing high isolation of the transmitted signal from the receiver input and high rejection of transmit-generated noise in the receive band.

The Avago ACMD-7410 is a highly miniaturized duplexer designed for use in UMTS Band 2 (1850.48 – 1909.52 MHz UL, 1930.48 – 1989.52 MHz DL) handsets and mobile data terminals.
The ACMD-7410 enhances the sensi tivity and dynamic range of handset receivers by providing high isolation of the transmitted signal from the receiver input and high rejection of transmit-generated noise in the receive band.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACMD-7410
Product Name UMTS/NCDMA/Co-band GSM Rx Band 2 Duplexer
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2.8 dB
Return Loss 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NSK14615-15250MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 2.2 dB
RX (Low) 14.4 to 15350 MHz
View Details
4100-4500 MHz / 4600-5000 MHz Cavity Duplexer - AD4300-4800D369 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 12 dB
View Details
Duplexer / Diplexer 488.4 to 493.6MHz - UIYDX181297A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 5 dB
View Details
1600-2000MHz and 2150-2400MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1600/2400)-1099S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details