Broadcom Inc. RF Multiplexers ACMD-7402-BLK

Description
RF Duplexer 1.85GHz ~ 1.9GHz / 1.93GHz ~ 1.99GHz 3-CSP
Request a Quote Datasheet
Description
RF Duplexer 1.85GHz ~ 1.9GHz / 1.93GHz ~ 1.99GHz 3-CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 516-2611-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
516-2611-ND
RF Multiplexers 516-2611-ND
RF Duplexer 1.85GHz ~ 1.9GHz / 1.93GHz ~ 1.99GHz 3-CSP

RF Duplexer 1.85GHz ~ 1.9GHz / 1.93GHz ~ 1.99GHz 3-CSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 516-2611-ND
Product Name RF Multiplexers
Device Type Duplexer
Package Type Surface Mount; 3-CSP
Return Loss 17 to 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 450 to 466MHz - UIYDX121159A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA
Insertion Loss 2 dB
View Details
Multiplexer - DP-7090 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o401851550 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
1600-2000MHz and 2150-2400MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1600/2400)-1099S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details