Broadcom Inc. UMTS Band 2 Duplexer with Balanced Rx Port ACMD-7411

Description
The Avago ACMD-7411 is a highly miniaturized duplexer designed for use in UMTS Band 2 (1850 – 1909MHz UL, 1930 – 1989MHz DL) handsets and mobile data terminals. ACMD-7411 enhances the sensi tivity and dynamic range of handset receivers by providing high isolation of the transmitted signal from the receiver input and high rejection of transmit-generated noise in the receive band.
Description
The Avago ACMD-7411 is a highly miniaturized duplexer designed for use in UMTS Band 2 (1850 – 1909MHz UL, 1930 – 1989MHz DL) handsets and mobile data terminals. ACMD-7411 enhances the sensi tivity and dynamic range of handset receivers by providing high isolation of the transmitted signal from the receiver input and high rejection of transmit-generated noise in the receive band.

Suppliers

Company
Product
Description
Supplier Links
UMTS Band 2 Duplexer with Balanced Rx Port - ACMD-7411 - Broadcom Inc.
San Jose, CA, USA
UMTS Band 2 Duplexer with Balanced Rx Port
ACMD-7411
UMTS Band 2 Duplexer with Balanced Rx Port ACMD-7411
The Avago ACMD-7411 is a highly miniaturized duplexer designed for use in UMTS Band 2 (1850 – 1909MHz UL, 1930 – 1989MHz DL) handsets and mobile data terminals. ACMD-7411 enhances the sensi tivity and dynamic range of handset receivers by providing high isolation of the transmitted signal from the receiver input and high rejection of transmit-generated noise in the receive band.

The Avago ACMD-7411 is a highly miniaturized duplexer designed for use in UMTS Band 2 (1850 – 1909MHz UL, 1930 – 1989MHz DL) handsets and mobile data terminals.
ACMD-7411 enhances the sensi tivity and dynamic range of handset receivers by providing high isolation of the transmitted signal from the receiver input and high rejection of transmit-generated noise in the receive band.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACMD-7411
Product Name UMTS Band 2 Duplexer with Balanced Rx Port
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2.8 to 3.4 dB
RX (Low) 1850 to 1909 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MDPX-2330CH, Passive MMIC 23 GHz High Frequency Diplexer - MDPX-2330CH - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type bare-die
RX (Low) 0.0 to 23000 MHz
View Details
698-709 MHz / 728-739 MHz Single In/Out Duplexer - AD704-734C114 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details
Multiplexer - TP-4050 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o40118800 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details