Broadcom Inc. LTE Band7 Duplexer ACMD-6107

Description
The Avago ACMD-6107 is a highly miniaturized duplexer designed for use in LTE Band 7 (2500-2570MHz UL, 2620-2690 MHz DL)handsets and mobile data terminals. Low Insertion Loss in the Tx channel minimizes current drain from the power ampliflier, while low Rx channel Insertion Loss improves receiver sensitivity.
Description
The Avago ACMD-6107 is a highly miniaturized duplexer designed for use in LTE Band 7 (2500-2570MHz UL, 2620-2690 MHz DL)handsets and mobile data terminals. Low Insertion Loss in the Tx channel minimizes current drain from the power ampliflier, while low Rx channel Insertion Loss improves receiver sensitivity.

Suppliers

Company
Product
Description
Supplier Links
LTE Band7 Duplexer - ACMD-6107 - Broadcom Inc.
San Jose, CA, USA
LTE Band7 Duplexer
ACMD-6107
LTE Band7 Duplexer ACMD-6107
The Avago ACMD-6107 is a highly miniaturized duplexer designed for use in LTE Band 7 (2500-2570MHz UL, 2620-2690 MHz DL)handsets and mobile data terminals. Low Insertion Loss in the Tx channel minimizes current drain from the power ampliflier, while low Rx channel Insertion Loss improves receiver sensitivity.

The Avago ACMD-6107 is a highly miniaturized duplexer designed for use in LTE Band 7 (2500-2570MHz UL, 2620-2690 MHz DL)handsets and mobile data terminals.

Low Insertion Loss in the Tx channel minimizes current drain from the power ampliflier, while low Rx channel Insertion Loss improves receiver sensitivity.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number ACMD-6107
Product Name LTE Band7 Duplexer
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2.5 to 3 dB
RX (Low) 2500 to 2570 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 2400 to 7800MHz - UIYTX7164B - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexer - 5o4040530 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; BNC,N,SMA
Insertion Loss 3 dB
View Details
RF Multiplexers - 2312-QPQ1270TR7CT-ND - DigiKey
Specs
Device Type Duplexer
Package Type Surface Mount; 9-SMD Module
Return Loss 8.3 to 9.1 dB
View Details
1465 MHz / 2930 MHz / 4395 MHz Triplexer - AD1465-2930-4395TR322 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3500 dB
View Details